Status: | Unknown |
---|---|
Series: | Sta-Kon RC Series |
RoHS: | Compliant |
Product Range | Sta-Kon RC Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Terminal, Spade/Fork, 1/4In Crimp Yellow | Newark Electronics |
Fork Terminal, Bolt Hole 1/4", Length 1.15", Width .50", Vinyl-Insulated, Yellow | Sta-Kon by ABB 10RC-14F | RS Americas |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a 10RC-14F?
Additional datasheets, footprints and schematics for 10RC-14F are listed on our Part Details page. You can also find images and similar parts to 10RC-14F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10RC-14F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10RC-14F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10RC-14F fall under?
The 10RC-14F is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 10RC-14F when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10RC-14F you can contact the distributor directly for product support, shipping queries etc.
Is the 10RC-14F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10RC-14F have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 10RC-14F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10RC-14F often in real-time on the comparison pages.
What if I can't find stock of 10RC-14F?
You can fill out our help required form which you can use to request a quote for 10RC-14F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.