Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | 2.5mm |
For Use With | SCN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
SCN 2.5mm pitch housing 10 way | RS |
Housing, Receptacle, Crimp, 2.5Mm, 10Way | Newark Electronics |
Where can I find additional details, specifications and documents for a 10P-SCN?
Additional datasheets, footprints and schematics for 10P-SCN are listed on our Part Details page. You can also find images and similar parts to 10P-SCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10P-SCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10P-SCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10P-SCN fall under?
The 10P-SCN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10P-SCN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10P-SCN you can contact the distributor directly for product support, shipping queries etc.
Is the 10P-SCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10P-SCN have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 10P-SCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10P-SCN often in real-time on the comparison pages.
What if I can't find stock of 10P-SCN?
You can fill out our help required form which you can use to request a quote for 10P-SCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.