Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
LAN Category | Cat6a |
Wire Gauge | 23AWG |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Pairs | 4 Pair |
Jacket Color | Red |
RoHS Compliant | Yes |
Unshielded Multipair Cable 4Pr 1000Ft 300V Red | Newark Electronics |
CAT6A Cable, 10GX, 23Awg/4Pr, Riser, UTP, PVC, Red | Belden 10GX12 0021000 | RS Americas |
Where can I find additional details, specifications and documents for a 10GX12 0021000?
Additional datasheets, footprints and schematics for 10GX12 0021000 are listed on our Part Details page. You can also find images and similar parts to 10GX12 0021000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10GX12 0021000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10GX12 0021000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10GX12 0021000 fall under?
The 10GX12 0021000 is listed under Cable, Wire & Cable Assemblies > Networking Cable.
Can I view similar or alternative parts?
You can view similar parts to 10GX12 0021000 when available in the Networking Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10GX12 0021000 you can contact the distributor directly for product support, shipping queries etc.
Is the 10GX12 0021000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10GX12 0021000 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 10GX12 0021000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10GX12 0021000 often in real-time on the comparison pages.
What if I can't find stock of 10GX12 0021000?
You can fill out our help required form which you can use to request a quote for 10GX12 0021000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.