Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 110mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 110mm |
TWEEZER, HIGH PRECISION | element14 |
Tweezer, High Precision | Newark Electronics |
Where can I find additional details, specifications and documents for a 10G SA?
Additional datasheets, footprints and schematics for 10G SA are listed on our Part Details page. You can also find images and similar parts to 10G SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10G SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10G SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10G SA fall under?
The 10G SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 10G SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10G SA you can contact the distributor directly for product support, shipping queries etc.
Is the 10G SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10G SA have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 10G SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10G SA often in real-time on the comparison pages.
What if I can't find stock of 10G SA?
You can fill out our help required form which you can use to request a quote for 10G SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.