Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type B | DVI-D Dual Link Plug |
---|---|
Cable Length - Imperial | 25ft |
Cable Length - Metric | 7.62m |
Jacket Color | Black |
Product Range | - |
Connector Type A:Dvi-D Dual Link Plug | Newark Electronics |
CONNECTOR TYPE A:DVI-D DUAL LINK PLUG | element14 |
CONNECTOR TYPE A: DVI-D DUAL LINK PLUG | Farnell |
Where can I find additional details, specifications and documents for a 10DV-07125-28AWG?
Additional datasheets, footprints and schematics for 10DV-07125-28AWG are listed on our Part Details page. You can also find images and similar parts to 10DV-07125-28AWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10DV-07125-28AWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10DV-07125-28AWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10DV-07125-28AWG fall under?
The 10DV-07125-28AWG is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 10DV-07125-28AWG when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10DV-07125-28AWG you can contact the distributor directly for product support, shipping queries etc.
Is the 10DV-07125-28AWG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10DV-07125-28AWG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 10DV-07125-28AWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10DV-07125-28AWG often in real-time on the comparison pages.
What if I can't find stock of 10DV-07125-28AWG?
You can fill out our help required form which you can use to request a quote for 10DV-07125-28AWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.