Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | DVI-D Dual Link Plug |
---|---|
Connector Type B | DVI-D Dual Link Plug |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 2m |
Jacket Color | Black |
RoHS Compliant | Yes |
Connector Type A:DVI-D Dual Link Plug | element14 |
Connector Type A: DVI-D Dual Link Plug | Farnell |
Connector Type A:Dvi-D Dual Link Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a 10DV-07102-G?
Additional datasheets, footprints and schematics for 10DV-07102-G are listed on our Part Details page. You can also find images and similar parts to 10DV-07102-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10DV-07102-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10DV-07102-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10DV-07102-G fall under?
The 10DV-07102-G is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 10DV-07102-G when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10DV-07102-G you can contact the distributor directly for product support, shipping queries etc.
Is the 10DV-07102-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10DV-07102-G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 10DV-07102-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10DV-07102-G often in real-time on the comparison pages.
What if I can't find stock of 10DV-07102-G?
You can fill out our help required form which you can use to request a quote for 10DV-07102-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.