Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$14.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.69
|
No stock
|
Buy Now | |
TE Store
from US$47.25
|
1,183
in stock
|
Buy Now | |
Newark Electronics
from US$25.56
|
33
in stock
|
Buy Now | |
element14
from US$20.89
|
33
in stock
|
Buy Now | |
Farnell
from US$19.86
|
33
in stock
|
Buy Now | |
TTI Europe
from US$16.91
|
32
in stock
|
Buy Now | |
Avnet America
from US$32.93
|
-
|
Buy Now | |
RS Americas
from US$18.76
|
-
|
Buy Now |
Product Range | C Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
10CFE1 S0=F7834 Filter Type: Power Entry Module Filter Switch Type: DPST Filter Shield Type: Shielded Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Power Entry Module DPST Shielded Vertical | Corcom C Series Multi-Function Inlet Fil | Part Number: 10CFE1 | Internal Number: 1-6609113-3 | TE Connectivity | TE Store |
Power Entry Mod W/Switch, C14, 10A | Newark Electronics |
POWER ENTRY MOD W/SWITCH, C14, 10A | element14 |
10A 250V SWITCHED | TTI Europe |
ER - Power Entry Module, Power | RS |
Conn Power Entry Filtered M 3 POS 250VAC 10A ST 1 Port | Avnet America |
Power Entry Module, Power Entry, 250 VAC, 10 A, 0.031 to 0.098 in., IEC, | TE Connectivity 10CFE1 | RS Americas |
Where can I find additional details, specifications and documents for a 10CFE1?
Additional datasheets, footprints and schematics for 10CFE1 are listed on our Part Details page. You can also find images and similar parts to 10CFE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10CFE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10CFE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10CFE1 fall under?
The 10CFE1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10CFE1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10CFE1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10CFE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10CFE1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 10CFE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10CFE1 often in real-time on the comparison pages.
What if I can't find stock of 10CFE1?
You can fill out our help required form which you can use to request a quote for 10CFE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.