Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.61
|
624
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
624
in stock
|
Buy Now | |
element14
from US$1.51
|
624
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
328
in stock
|
Buy Now | |
Sager
from US$1.31
|
246
in stock
|
Buy Now | |
Rapid Electronics
from US$2.35
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$2.39
|
66
in stock
|
Buy Now | |
Future Electronics
from US$1.98
|
-
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Grayhill 10 and 4000 Series Pushbutton Switches |
---|---|
Product Range | - |
Switch Guard | Newark Electronics |
Guard, Brass, Cadmium, 0.89 in., 0.41 in., 15/32 in., 15/32 in. bushing | Grayhill 10C1015-1 | RS Americas |
Switch Hardware PushBtn Switch Btn guard | Sager |
30 and 39 Series Pushbutton Switch Button Guard Cap | Future Electronics |
Switch Access Push Button Switch Round Button Guard | Avnet America |
Where can I find additional details, specifications and documents for a 10C1015-1?
Additional datasheets, footprints and schematics for 10C1015-1 are listed on our Part Details page. You can also find images and similar parts to 10C1015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10C1015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10C1015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10C1015-1 fall under?
The 10C1015-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10C1015-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10C1015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 10C1015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10C1015-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 10C1015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10C1015-1 often in real-time on the comparison pages.
What if I can't find stock of 10C1015-1?
You can fill out our help required form which you can use to request a quote for 10C1015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.