Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 120VAC |
---|---|
Output Current | 2.25A |
Output Voltage | - |
Constant Current Load | 2.25A |
Impedance | - |
Product Range | - |
Knob Rotation | CCW CW |
SVHC | No SVHC (27-Jun-2018) |
Primary Voltages | 120V |
Secondary Current Nom | 2.25A |
Secondary Power | 360VA |
Secondary Voltages | 120V |
Transformer Type | Variable |
Variable Transformer 360VA 120VAC Primary 0-120/0-132VAC 3, 2.25A Secondary | Superior Electric 10C | RS Americas |
VARIABLE TRANSFORMER, 120V, 2.25A | element14 |
Variable Transformer, 120V, 2.25A | Newark Electronics |
Transformer, Variable | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10C?
Additional datasheets, footprints and schematics for 10C are listed on our Part Details page. You can also find images and similar parts to 10C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10C fall under?
The 10C is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 10C when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10C you can contact the distributor directly for product support, shipping queries etc.
Is the 10C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10C have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Carlton-Bates have stock available or on a lead time for 10C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10C often in real-time on the comparison pages.
What if I can't find stock of 10C?
You can fill out our help required form which you can use to request a quote for 10C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.