Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.12
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | White |
No. of Max Strands x Strand Size | 32 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 7.2mm |
Voltage Rating | 500V |
Product Range | - |
Closed Length | 0.5m |
Conductor Make-up | 32 / 0.2mm |
Current Rating | 10A |
Outer Diameter | 7.2mm |
Secondary Insulation Colour | White |
Secondary Insulation Material | PVC |
CABLE, MAINS, COILED, 1MM | Farnell |
Where can I find additional details, specifications and documents for a 10A MAINS WHT?
Additional datasheets, footprints and schematics for 10A MAINS WHT are listed on our Part Details page. You can also find images and similar parts to 10A MAINS WHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10A MAINS WHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10A MAINS WHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10A MAINS WHT fall under?
The 10A MAINS WHT is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 10A MAINS WHT when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10A MAINS WHT you can contact the distributor directly for product support, shipping queries etc.
Is the 10A MAINS WHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10A MAINS WHT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 10A MAINS WHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10A MAINS WHT often in real-time on the comparison pages.
What if I can't find stock of 10A MAINS WHT?
You can fill out our help required form which you can use to request a quote for 10A MAINS WHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.