Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now |
Connector Type | TV Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | - |
Impedance | - |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
Body Plating | Nickel |
Connector Mounting Orientation | Cable |
Length | 25.3mm |
Material | Brass |
RF COAXIAL, TV, STRAIGHT PLUG | Farnell |
Where can I find additional details, specifications and documents for a 10HC052?
Additional datasheets, footprints and schematics for 10HC052 are listed on our Part Details page. You can also find images and similar parts to 10HC052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10HC052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10HC052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10HC052 fall under?
The 10HC052 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10HC052 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10HC052 you can contact the distributor directly for product support, shipping queries etc.
Is the 10HC052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10HC052 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 10HC052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10HC052 often in real-time on the comparison pages.
What if I can't find stock of 10HC052?
You can fill out our help required form which you can use to request a quote for 10HC052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.