Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | - |
---|---|
External Height - Metric | 90mm |
External Width - Metric | 95mm |
External Length - Metric | 62.5mm |
Flow Rate Max | - |
Noise Rating | 39dBA |
Heat Sink Mounting | - |
Heat Sink Material | - |
External Height - Imperial | 3.54" |
External Width - Imperial | 3.74" |
External Length - Imperial | 2.46" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Consumption | 0.21A |
Current Rating | 210mA |
Current Type | DC |
External Depth | 62.5mm |
External Height | 90mm |
External Width | 95mm |
Frame Dimensions | 90mm x 95mm x 62.5mm |
Operating life Time | 40000h |
Power Connection Type | Wire Leaded |
Power Consumption | 2.5W |
Supply Voltage | 12VDC |
FAN, CPU, P4, 478 | element14 |
Cooler, CPU/Chip | Carlton-Bates |
Where can I find additional details, specifications and documents for a 109X9812H0016?
Additional datasheets, footprints and schematics for 109X9812H0016 are listed on our Part Details page. You can also find images and similar parts to 109X9812H0016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109X9812H0016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109X9812H0016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109X9812H0016 fall under?
The 109X9812H0016 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Force Cooled Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 109X9812H0016 when available in the Force Cooled Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109X9812H0016 you can contact the distributor directly for product support, shipping queries etc.
Is the 109X9812H0016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109X9812H0016 have stock available?
Authorised distributors including element14, Farnell and Carlton-Bates have stock available or on a lead time for 109X9812H0016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109X9812H0016 often in real-time on the comparison pages.
What if I can't find stock of 109X9812H0016?
You can fill out our help required form which you can use to request a quote for 109X9812H0016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.