Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | - |
---|---|
External Height - Metric | - |
External Width - Metric | - |
External Length - Metric | - |
Flow Rate Max | - |
Noise Rating | 42dBA |
Heat Sink Mounting | - |
Heat Sink Material | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Length - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Colour | Black |
Current Rating | 280mA |
Current Type | DC |
External Depth | 62.6mm |
External Diameter | 90mm |
Frame Dimensions | 90mm x 62.6mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Input Voltage Max | 13.2VDC |
Input Voltage Min | 10.8VDC |
Material | Aluminium |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Voltage Max | 13.2VDC |
Operating life Time | 40000h |
Outer Diameter | 90mm |
Power Connection Type | Wire Leaded |
Speed Range Max | 3650rpm |
Supply Voltage | 12VDC |
Supply Voltage DC Max | 13.2VDC |
Supply Voltage DC Min | 10.8VDC |
Weight | 490g |
Fan/Force Cooled Heat Sink, Cpu, 42 Dba Rohs Compliant: Yes |Sanyo Denki 109X9212PT0H016 | Newark Electronics |
Fan, CPU Cooler P4 3.4GHZ LGA | element14 |
FAN, CPU COOLER, P4, 3.4GHZ, LGA | Farnell |
Where can I find additional details, specifications and documents for a 109X9212PT0H016?
Additional datasheets, footprints and schematics for 109X9212PT0H016 are listed on our Part Details page. You can also find images and similar parts to 109X9212PT0H016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109X9212PT0H016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109X9212PT0H016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109X9212PT0H016 fall under?
The 109X9212PT0H016 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Force Cooled Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 109X9212PT0H016 when available in the Force Cooled Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109X9212PT0H016 you can contact the distributor directly for product support, shipping queries etc.
Is the 109X9212PT0H016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109X9212PT0H016 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 109X9212PT0H016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109X9212PT0H016 often in real-time on the comparison pages.
What if I can't find stock of 109X9212PT0H016?
You can fill out our help required form which you can use to request a quote for 109X9212PT0H016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.