Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 43dBA |
Flow Rate - Imperial | 95.4cu.ft/min |
Flow Rate - Metric | 2.7m³/min |
Bearing Type | Ball |
IP Rating | - |
Fan: AC | Transfer Multisort Elektronik |
AC Tubeaxial Fan, 230 VAC 50/60Hz, 14/12 w, 83/95.4 CFM | Carlton-Bates |
AC Fans AC Axial Fan, 120x120x38mm, 230VAC, San Ace | Sager |
Where can I find additional details, specifications and documents for a 109S025UL?
Additional datasheets, footprints and schematics for 109S025UL are listed on our Part Details page. You can also find images and similar parts to 109S025UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109S025UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109S025UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109S025UL fall under?
The 109S025UL is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 109S025UL when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109S025UL you can contact the distributor directly for product support, shipping queries etc.
Is the 109S025UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109S025UL have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, element14, Carlton-Bates and Sager have stock available or on a lead time for 109S025UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109S025UL often in real-time on the comparison pages.
What if I can't find stock of 109S025UL?
You can fill out our help required form which you can use to request a quote for 109S025UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.