Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.71
|
156
in stock
|
Buy Now | |
Sager
from US$10.96
|
155
in stock
|
Buy Now | |
Distrelec
from US$14.22
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$18.69
|
25
in stock
|
Buy Now | |
element14
from US$13.90
|
9
in stock
|
Buy Now | |
Farnell
from US$17.42
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$13.70
|
5
in stock
|
Buy Now | |
EAO UK
-
|
281
in stock
|
Buy Now | |
Carlton-Bates
from US$17.28
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Noise Rating | 34dBA |
Flow Rate - Imperial | 42.4cu.ft/min |
Flow Rate - Metric | 1.2m³/min |
Bearing Type | Ball |
Power Rating | 2.16W |
Sanyo Denki San Ace 109R Series Axial F | RS |
DC Fans Axial Fan, 80x80x25mm, 12VDC, 42.4CFM, 2.16W, 34dBA, Ribless, Ball, 3 Wire, Tach | Sager |
Sanyo Denki Axial Fan DC Ball 80x80x25mm 12V 72m³/h | Distrelec |
Dc Axial Fan, 42.4Cu.ft/Min, Ball, 80Mm Rohs Compliant: Yes |Sanyo Denki 109R0812S4011 | Newark Electronics |
DC AXIAL FAN, 42.4CU.FT/MIN, BALL, 80MM | element14 |
San Ace 109R DC Fan 80x80x25mm 12V 72m3/h Tacho ribless | EAO UK |
DC Tubeaxial Fan, 12 VDC, 2.16 w, 42.4 CFM, 80mm sq. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 109R0812S4011?
Additional datasheets, footprints and schematics for 109R0812S4011 are listed on our Part Details page. You can also find images and similar parts to 109R0812S4011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109R0812S4011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109R0812S4011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109R0812S4011 fall under?
The 109R0812S4011 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 109R0812S4011 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109R0812S4011 you can contact the distributor directly for product support, shipping queries etc.
Is the 109R0812S4011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109R0812S4011 have stock available?
Authorised distributors including RS, Sager, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 109R0812S4011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109R0812S4011 often in real-time on the comparison pages.
What if I can't find stock of 109R0812S4011?
You can fill out our help required form which you can use to request a quote for 109R0812S4011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.