109R0624M401 Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 60MM 24VDC 40mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.49

Distributor Stock
Logo for element14
element14
from US$8.49
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$16.88
-
Buy Now
Logo for Sager
Sager
from US$10.85
-
Buy Now

Specifications

Supply Voltage 24V
Current Type DC
Fan Frame Size 60mm
External Depth 25mm
Noise Rating 20dBA
Flow Rate - Imperial 12.7cu.ft/min
Flow Rate - Metric 0.36m³/min
Bearing Type Ball
Power Rating 960mW

Alternative Descriptions

DC Tubeaxial Fan, 24 VDC, 0.96 w, 12.7 CFM, 60mm sq. | Carlton-Bates
DC Fans Axial Fan, 60x60x25mm, 24VDC, 12.7CFM, 960mW, 20dBA, Ball, 3 Leads, Tach | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109R0624M401?

Additional datasheets, footprints and schematics for 109R0624M401 are listed on our Part Details page. You can also find images and similar parts to 109R0624M401 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109R0624M401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109R0624M401 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109R0624M401 fall under?

The 109R0624M401 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 109R0624M401 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109R0624M401 you can contact the distributor directly for product support, shipping queries etc.

Is the 109R0624M401 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 109R0624M401 have stock available?

Authorised distributors including element14, Carlton-Bates and Sager have stock available or on a lead time for 109R0624M401.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109R0624M401 often in real-time on the comparison pages.

What if I can't find stock of 109R0624M401?

You can fill out our help required form which you can use to request a quote for 109R0624M401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay