Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 127mm |
External Depth | 38mm |
Noise Rating | 49dBA |
Flow Rate - Imperial | 154cu.ft/min |
Flow Rate - Metric | 4.37m³/min |
Bearing Type | Ball |
IP Rating | - |
DC Tubeaxial Fan, 24 VDC, 12.7 w, 154 CFM, 127mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 127x127x38mm, 24VDC, Ribless, Tachometer | Sager |
Where can I find additional details, specifications and documents for a 109E1324S101?
Additional datasheets, footprints and schematics for 109E1324S101 are listed on our Part Details page. You can also find images and similar parts to 109E1324S101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109E1324S101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109E1324S101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109E1324S101 fall under?
The 109E1324S101 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 109E1324S101 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109E1324S101 you can contact the distributor directly for product support, shipping queries etc.
Is the 109E1324S101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109E1324S101 have stock available?
Authorised distributors including Carlton-Bates and Sager have stock available or on a lead time for 109E1324S101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109E1324S101 often in real-time on the comparison pages.
What if I can't find stock of 109E1324S101?
You can fill out our help required form which you can use to request a quote for 109E1324S101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.