Status: | Unknown |
---|---|
Series: | Premium Alu Line Series |
RoHS: | Unknown |
Product Range | Premium Alu Line Series |
---|---|
Gender | Plug Receptacle |
Voltage Rating | 240VAC |
Current Rating | 16A |
Connector Mounting | Cable Mount |
SVHC | No SVHC (17-Dec-2015) |
Voltage Rating VAC | 230VAC |
These robust cable reels with overheating protection are handy multi socket-outlets with extension cord for mobile use. | Conrad |
Where can I find additional details, specifications and documents for a 1099150001?
Additional datasheets, footprints and schematics for 1099150001 are listed on our Part Details page. You can also find images and similar parts to 1099150001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1099150001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1099150001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1099150001 fall under?
The 1099150001 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1099150001 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1099150001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1099150001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1099150001 have stock available?
Authorised distributors including Conrad, element14 and Farnell have stock available or on a lead time for 1099150001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1099150001 often in real-time on the comparison pages.
What if I can't find stock of 1099150001?
You can fill out our help required form which you can use to request a quote for 1099150001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.