Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1190802-9 |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.58
|
72
in stock
|
Buy Now | |
Electro Enterprises
from US$2.96
|
6,487
in stock
|
Buy Now | |
Rapid Electronics
from US$5.32
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$6.37
|
72
in stock
|
Buy Now | |
Avnet America
from US$4.78
|
-
|
Buy Now | |
TTI Europe
from US$4.49
|
-
|
Buy Now | |
Sager
from US$3.37
|
-
|
Buy Now |
Cable Shield Material | Tin, Silver |
---|---|
Shield Outside Diameter (Max) | 3.2 mm |
Lead Plating Material | Tin |
Lead Color | White/White With Black Stripe |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Conductor Outside Diameter | .25 – .7mm, .01 – .027in |
Pre-Installed Lead Wire Size | .38mm², 22AWG |
Overall Length | 17mm, .85in, 21.5mm, .67in |
Jacket Outside Diameter | .06 – .14in, 1.5 – 3.6mm |
Dielectric Outside Diameter | .095in, 2.4mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator | No |
Product Type | Coax Terminator |
Temperature Indicator Type | No |
Splice Type | SolderSleeve |
Applies To | Coaxial Cable |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
Solder Sleeves&Shield Tubing D-181-1222-90/9 | Rapid Electronics |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing D-181-1222-90/9 | Sager |
Where can I find additional details, specifications and documents for a 109858-000?
Additional datasheets, footprints and schematics for 109858-000 are listed on our Part Details page. You can also find images and similar parts to 109858-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109858-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109858-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109858-000 fall under?
The 109858-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 109858-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109858-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 109858-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109858-000 have stock available?
Authorised distributors including Electro Enterprises, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 109858-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109858-000 often in real-time on the comparison pages.
What if I can't find stock of 109858-000?
You can fill out our help required form which you can use to request a quote for 109858-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.