Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Overall Length | 17.27mm, .68in |
Wire Size | 18 – 14AWG, 2050 – 5180CMA, .8 – 2mm² |
Wire Insulation Diameter (Min) | .105in |
Wire Insulation Diameter | 2.67 – 4.32mm, .105 – .17in |
Tongue Thickness | .51mm, .02in |
Barrel Inside Diameter | .16in, 1.42mm, .056in, 4.06mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 12500 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminal Ring Tongue Rohs Compliant: Yes |Amp Te Connectivity 109452-3 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Strip | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 109452-3?
Additional datasheets, footprints and schematics for 109452-3 are listed on our Part Details page. You can also find images and similar parts to 109452-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109452-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109452-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109452-3 fall under?
The 109452-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 109452-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109452-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 109452-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109452-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 109452-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109452-3 often in real-time on the comparison pages.
What if I can't find stock of 109452-3?
You can fill out our help required form which you can use to request a quote for 109452-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.