1094 Battery Holders by Keystone Electronics

BATTERY HOLDER, 2 20MM CELLS, SURFACE MT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0275

Distributor Stock
Logo for Newark
Newark
from US$3.12
No stock
Buy Now
Logo for Farnell
Farnell
from US$14.57
21
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0275
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.09
-
Buy Now
Logo for element14
element14
from US$9.37
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$2.28
-
Buy Now
Logo for Sager
Sager
from US$1.73
-
Buy Now

Specifications

Battery Sizes Accepted Coin Cell - 20mm
No. of Batteries 2
Accessory Type Coin Cell Holder
Battery Terminals SMD
For Use With Coin Cell - 20mm
MSL MSL 2 - 1 year
RoHS Compliant Yes

Alternative Descriptions

Battery Holder, 2 20Mm Cells, Surface Mt | Newark Electronics
Holder, Battery | Carlton-Bates
Coin Cell Battery Holders Coin Cell holder 1064Gold plate | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1094?

Additional datasheets, footprints and schematics for 1094 are listed on our Part Details page. You can also find images and similar parts to 1094 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1094 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1094 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1094 fall under?

The 1094 is listed under Batteries & Chargers > Battery Holders.

Can I view similar or alternative parts?

You can view similar parts to 1094 when available in the Battery Holders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1094 you can contact the distributor directly for product support, shipping queries etc.

Is the 1094 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1094 have stock available?

Authorised distributors including Farnell, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 1094.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1094 often in real-time on the comparison pages.

What if I can't find stock of 1094?

You can fill out our help required form which you can use to request a quote for 1094 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay