Status: | Unknown |
---|---|
Series: | HMC550AG Series |
RoHS: | Unknown |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | HMC550A |
Kit Application Type | RF / IF |
Application Sub Type | Switch |
Kit Contents | Eval Board HMC550A |
Product Range | HMC550AG Series |
SVHC | No SVHC (07-Jul-2017) |
Features | SPST Failsafe Switch DC-6GHz Freq 200nA On-state Current 0.7dB Insertion Loss SMA 1.2-5V Supply |
HMC550A EVALUATION PCB ASSEMBL | Analog Devices |
SWITCHING REGULATOR MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a 109266-HMC550A?
Additional datasheets, footprints and schematics for 109266-HMC550A are listed on our Part Details page. You can also find images and similar parts to 109266-HMC550A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109266-HMC550A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109266-HMC550A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109266-HMC550A fall under?
The 109266-HMC550A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 109266-HMC550A when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109266-HMC550A you can contact the distributor directly for product support, shipping queries etc.
Is the 109266-HMC550A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109266-HMC550A have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for 109266-HMC550A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109266-HMC550A often in real-time on the comparison pages.
What if I can't find stock of 109266-HMC550A?
You can fill out our help required form which you can use to request a quote for 109266-HMC550A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.