Status: | Unknown |
---|---|
Series: | 1091QM Series |
RoHS: | Unknown |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.75
|
987
in stock
|
Buy Now | |
Farnell
from US$5.13
|
987
in stock
|
Buy Now | |
element14
from US$4.47
|
967
in stock
|
Buy Now | |
RS Americas
from US$6.59
|
415
in stock
|
Buy Now | |
Relay Specialties
from US$5.44
|
135
in stock
|
Buy Now | |
Future Electronics
from US$5.16
|
-
|
Buy Now | |
Carlton-Bates
from US$4.09
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 12.7mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | 1091QM Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 12.7mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
Colour | Green |
Lens Shape | Round |
Panel Mount Indicator, Led, 12.7Mm, Green, 24V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 24V | Farnell |
CML INDICATOR LIGHT | Relay Specialties |
24V Green LED Indicator | RS |
1091QM Series Green 24 V Panel Mount Non-Relampable LED Indicator Light | Future Electronics |
Indicator Light, 24V, LED Lamp, Green Polycarbonate Round Lens, Polished Stainless Steel, Panel Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1091QM5-24V?
Additional datasheets, footprints and schematics for 1091QM5-24V are listed on our Part Details page. You can also find images and similar parts to 1091QM5-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1091QM5-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1091QM5-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1091QM5-24V fall under?
The 1091QM5-24V is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1091QM5-24V when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1091QM5-24V you can contact the distributor directly for product support, shipping queries etc.
Is the 1091QM5-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1091QM5-24V have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS Americas and Relay Specialties have stock available or on a lead time for 1091QM5-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1091QM5-24V often in real-time on the comparison pages.
What if I can't find stock of 1091QM5-24V?
You can fill out our help required form which you can use to request a quote for 1091QM5-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.