Status: | Unknown |
---|---|
Series: | 1091M Series |
RoHS: | Unknown |
LED Color | Yellow |
---|---|
Operating Voltage | 125VAC |
Mounting Hole Dia | 12.7mm |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | Not Rated |
Product Range | 1091M Series |
Colour | Yellow |
Panel Mount Indicator, Led, 12.7Mm, Yellow, 125V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 125V | element14 |
CML INDICATOR LIGHT | Relay Specialties |
Where can I find additional details, specifications and documents for a 1091M7-125VAC?
Additional datasheets, footprints and schematics for 1091M7-125VAC are listed on our Part Details page. You can also find images and similar parts to 1091M7-125VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1091M7-125VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1091M7-125VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1091M7-125VAC fall under?
The 1091M7-125VAC is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1091M7-125VAC when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1091M7-125VAC you can contact the distributor directly for product support, shipping queries etc.
Is the 1091M7-125VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1091M7-125VAC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 1091M7-125VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1091M7-125VAC often in real-time on the comparison pages.
What if I can't find stock of 1091M7-125VAC?
You can fill out our help required form which you can use to request a quote for 1091M7-125VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.