Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 19Contacts |
---|---|
Gender | Plug |
Connector Type | Rectangular |
Contact Termination Type | Surface Mount |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
RoHS Compliant | Yes |
Mobo/Tape/Reel Rohs Compliant: Yes |Avx Interconnect 109157019000007 | Newark Electronics |
19 Position Multi-Purpose Solder Surface Mount Plug Connector | Future Electronics |
ELCO I/O CONN | Avnet America |
Where can I find additional details, specifications and documents for a 10-9157-019-000-007.?
Additional datasheets, footprints and schematics for 10-9157-019-000-007. are listed on our Part Details page. You can also find images and similar parts to 10-9157-019-000-007. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-9157-019-000-007. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-9157-019-000-007. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-9157-019-000-007. fall under?
The 10-9157-019-000-007. is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10-9157-019-000-007. when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-9157-019-000-007. you can contact the distributor directly for product support, shipping queries etc.
Is the 10-9157-019-000-007. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-9157-019-000-007. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 10-9157-019-000-007..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-9157-019-000-007. often in real-time on the comparison pages.
What if I can't find stock of 10-9157-019-000-007.?
You can fill out our help required form which you can use to request a quote for 10-9157-019-000-007. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.