Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Inlet Nozzle Flange |
---|---|
For Use With | Centrrifugal Fans |
Product Range | - |
Sanyo Denki San ACE 9TM Series Centrifug | RS |
Inlet nozzle for C100 centrifugal fan | EAO UK |
Nozzle, Inlet | Carlton-Bates |
Fan Accessories Inlet Nozzle for 100mm Centrifugal Fan and 9TM48P4H01, Silver | Sager |
INLET NOZZLE FLANGE, 100MM | Farnell |
Where can I find additional details, specifications and documents for a 109-1080?
Additional datasheets, footprints and schematics for 109-1080 are listed on our Part Details page. You can also find images and similar parts to 109-1080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 109-1080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109-1080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 109-1080 fall under?
The 109-1080 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to 109-1080 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 109-1080 you can contact the distributor directly for product support, shipping queries etc.
Is the 109-1080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 109-1080 have stock available?
Authorised distributors including RS, EAO UK, Carlton-Bates, Sager and Farnell have stock available or on a lead time for 109-1080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 109-1080 often in real-time on the comparison pages.
What if I can't find stock of 109-1080?
You can fill out our help required form which you can use to request a quote for 109-1080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.