109-044UL Fans & Cooling Devices by Sanyo Denki

AXIAL FAN 80MM 230VAC 60mA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.70

Distributor Stock
Logo for Farnell
Farnell
from US$36.46
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$21.70
20
in stock
Buy Now
Logo for element14
element14
from US$45.94
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$64.80
-
Buy Now
Logo for Sager
Sager
from US$47.41
-
Buy Now

Specifications

Supply Voltage 230V
Current Type AC
Fan Frame Size 80mm
External Depth 42mm
Noise Rating 44dBA
Flow Rate - Imperial 35.3cu.ft/min
Flow Rate - Metric 1m³/min
Bearing Type Ball
Current Rating 60mA

Alternative Descriptions

AC Tubeaxial Fan, 230 VAC 50/60Hz, 10/9 w, 30.0/35.3 CFM | Carlton-Bates
DC Fans DC Axial Fan, 80x80x42mm, 24VDC, 130CFM, 6.72W, 47dBA, Low Noise, Ribless, Tach | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 109-044UL?

Additional datasheets, footprints and schematics for 109-044UL are listed on our Part Details page. You can also find images and similar parts to 109-044UL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 109-044UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 109-044UL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 109-044UL fall under?

The 109-044UL is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 109-044UL when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 109-044UL you can contact the distributor directly for product support, shipping queries etc.

Is the 109-044UL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 109-044UL have stock available?

Authorised distributors including Chip One Stop, element14, Carlton-Bates, Sager and Farnell have stock available or on a lead time for 109-044UL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 109-044UL often in real-time on the comparison pages.

What if I can't find stock of 109-044UL?

You can fill out our help required form which you can use to request a quote for 109-044UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay