Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$213.00
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8 |
Network Speeds | 1.6Gbps |
Ethernet Switch, 8 Port, Unmanaged, 10 to 30 VDC, 100 Series | Red Lion Controls 108TX-MDR | RS Americas |
Ethernet Switch, Rj45 X 8, 1.6Gbps | Newark Electronics |
ETHERNET SWITCH, RJ45 X 8, 1.6GBPS | element14 |
Red Lion Industrial Ethernet Switch, RJ45 Ports 8, 100Mbps, Unmanaged | Distrelec |
Industrial Ethernet Switch Unmanaged (8) RJ45 10/100Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 108TX-MDR?
Additional datasheets, footprints and schematics for 108TX-MDR are listed on our Part Details page. You can also find images and similar parts to 108TX-MDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108TX-MDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108TX-MDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108TX-MDR fall under?
The 108TX-MDR is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 108TX-MDR when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108TX-MDR you can contact the distributor directly for product support, shipping queries etc.
Is the 108TX-MDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108TX-MDR have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 108TX-MDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108TX-MDR often in real-time on the comparison pages.
What if I can't find stock of 108TX-MDR?
You can fill out our help required form which you can use to request a quote for 108TX-MDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.