Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | Panel |
Port Types | M12 D-Coded x 8 |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
Ethernet Sw, 10 /100Mbps, Panel | Newark Electronics |
IP67 Rated 8 port 10/100BaseTX Industrial Ethernet Switch | Red Lion Controls 108M12-HV | RS Americas |
Industrial Ethernet Switch Unmanaged (8) RJ45 10/100Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 108M12-HV?
Additional datasheets, footprints and schematics for 108M12-HV are listed on our Part Details page. You can also find images and similar parts to 108M12-HV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108M12-HV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108M12-HV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108M12-HV fall under?
The 108M12-HV is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 108M12-HV when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108M12-HV you can contact the distributor directly for product support, shipping queries etc.
Is the 108M12-HV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 108M12-HV have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 108M12-HV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108M12-HV often in real-time on the comparison pages.
What if I can't find stock of 108M12-HV?
You can fill out our help required form which you can use to request a quote for 108M12-HV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.