Status: | Unknown |
---|---|
Series: | C Grid 70280 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.87
|
1,470
in stock
|
Buy Now | |
element14
from US$1.95
|
1,470
in stock
|
Buy Now | |
Heilind Electronics
from US$2.33
|
118
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.33
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
10
in stock
|
Buy Now | |
RS Americas
from US$1.96
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Header |
Product Range | C Grid 70280 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM | element14 |
CGrid Bkwy V Hdr DR HT 15SAu 34Ckt" | Heilind Electronics |
Connector, Header, 34Pos, 2Row, 2.54Mm | Newark Electronics |
Header Breakaway 34 250 V 1500 V 3A 15 Milliohms 1000 Megohms | Molex Incorporated 10-89-7342 | RS Americas |
Conn Unshrouded Header HDR 34 POS 2.54mm Solder ST Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 10-89-7342?
Additional datasheets, footprints and schematics for 10-89-7342 are listed on our Part Details page. You can also find images and similar parts to 10-89-7342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-89-7342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-89-7342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-89-7342 fall under?
The 10-89-7342 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 10-89-7342 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-89-7342 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-89-7342 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-89-7342 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 10-89-7342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-89-7342 often in real-time on the comparison pages.
What if I can't find stock of 10-89-7342?
You can fill out our help required form which you can use to request a quote for 10-89-7342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.