Status: | Unknown |
---|---|
Series: | C-Grid 70280 Series |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
21,046
in stock
|
Buy Now | |
Distrelec
from US$2.48
|
20,805
in stock
|
Buy Now | |
element14
from US$2.12
|
6,819
in stock
|
Buy Now | |
Farnell
from US$2.04
|
6,819
in stock
|
Buy Now | |
Avnet America
from US$1.85
|
753
in stock
|
Buy Now | |
Heilind Electronics
from US$1.80
|
742
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
328
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.80
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
135
in stock
|
Buy Now | |
RS Americas
from US$2.08
|
-
|
Buy Now | |
TTI Europe
from US$1.26
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | C-Grid 70280 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Molex 10897262 | Rapid Electronics |
Molex 2.54mm Pitch C-Grid Breakaway Header Dual Row Vertical High Temperature 26 Circuits 0.38um Gold 2.72mm PC Tail | Distrelec |
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM | element14 |
Conn Unshrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole Bag | Avnet America |
26CKT BREAKAWAY HDR.15AU | Heilind Electronics |
Connector, Header, 26Pos, 2Row, 2.54Mm | Newark Electronics |
CGrid VT Bkwy Hdr 15 SAu 26Ckt (240/110) | RS |
Header, Conn, Board to Board, Wire to Board, PCB Plug,26 Cont, Thru-Hole, Breakaway | Molex Incorporated 10-89-7262 | RS Americas |
2.54MM PITCH C-GRID 26CIRCUITS | TTI Europe |
Where can I find additional details, specifications and documents for a 10-89-7262?
Additional datasheets, footprints and schematics for 10-89-7262 are listed on our Part Details page. You can also find images and similar parts to 10-89-7262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-89-7262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-89-7262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-89-7262 fall under?
The 10-89-7262 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 10-89-7262 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-89-7262 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-89-7262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-89-7262 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Avnet America have stock available or on a lead time for 10-89-7262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-89-7262 often in real-time on the comparison pages.
What if I can't find stock of 10-89-7262?
You can fill out our help required form which you can use to request a quote for 10-89-7262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.