Status: | Unknown |
---|---|
Series: | C-Grid 70280 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
2,654
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
5,894
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
3,240
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
1,238
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
87
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.74
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | C-Grid 70280 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Material | Copper Alloy |
Molex 10897082 | Rapid Electronics |
Molex 2.54mm C-Grid Breakaway Header Dual Row Vertical High Temp 8 Circuits 0.38um Gold Selective Plating | Distrelec |
2X4 .100 15au BRK HDR ST | Heilind Electronics |
Connector, Header, 8Pos, 2Row, 2.54Mm | Newark Electronics |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole Bag | Avnet America |
C-Grid Breakaway Header 8 Circuit | Molex Incorporated 10-89-7082 | RS Americas |
BREAKAWAY HEADER, 8 POSITION, 2ROW, 2.54 | element14 |
MOLEX | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10-89-7082?
Additional datasheets, footprints and schematics for 10-89-7082 are listed on our Part Details page. You can also find images and similar parts to 10-89-7082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-89-7082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-89-7082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-89-7082 fall under?
The 10-89-7082 is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10-89-7082 when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-89-7082 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-89-7082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-89-7082 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 10-89-7082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-89-7082 often in real-time on the comparison pages.
What if I can't find stock of 10-89-7082?
You can fill out our help required form which you can use to request a quote for 10-89-7082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.