Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D-406-0003,
1190796-1 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
273
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
49,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
21,208
in stock
|
Buy Now | |
TE Store
from US$0.81
|
17,305
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
10,873
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
10,873
in stock
|
Buy Now | |
Distrelec
from US$1.14
|
10,873
in stock
|
Buy Now | |
Heilind Electronics
from US$1.06
|
7,842
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.06
|
1,568
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
273
in stock
|
Buy Now | |
element14
from US$0.59
|
273
in stock
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Color | Yellow |
Insulation Sleeve Material | Nylon |
Plating Material | Tin |
Insulation Type | Pre-Insulated |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Overall Length | 1.48in, 37.5mm |
Wire Insulation Diameter (Max) | .11in, 2.8mm |
Wire Size | 3 – 6mm², 10 – 12AWG |
Government Qualified | No |
Barrel Color | Yellow |
Military Category | No |
Packaging Quantity | 100/Box |
Packaging Method | Bag/Box |
Sealable | Yes |
Splice Type | In-Line Splice, Butt Splice |
Product Type | DuraSeal Crimp Splice |
Insulated | Yes |
High Temperature Rating | 125°C, 257°F |
Splice Terminal 10-12AWG 38.1mm 6.35mm Tin Loose Piece | Avnet America |
D-406-0003 Splice Type: Butt Splice Wire Size: 10 – 12 AWG Wire Size: 3 – 6 mm² Sealable: Yes Compatible Insulation Diameter Range: .11 in Butt Splice 10 – 12 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 108961-000 | Internal Number: 108961-000 | Alias Number: 1190796-1 | TE Connectivity | TE Store |
DURASEAL CRIMP SPLICE ENVIRONMENT RESISTANT | Rapid Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-406-0003 D-406 SERIES SPLICE | Heilind Electronics |
Connector, Crimp Splice, 12-10Awg, Ylw | Newark Electronics |
CONNECTOR, CRIMP SPLICE, 12-10AWG, YLW | element14 |
Terminals D-406-0003 | Sager |
Where can I find additional details, specifications and documents for a 108961-000?
Additional datasheets, footprints and schematics for 108961-000 are listed on our Part Details page. You can also find images and similar parts to 108961-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108961-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108961-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108961-000 fall under?
The 108961-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 108961-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108961-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 108961-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108961-000 have stock available?
Authorised distributors including TTI Europe, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 108961-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108961-000 often in real-time on the comparison pages.
What if I can't find stock of 108961-000?
You can fill out our help required form which you can use to request a quote for 108961-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.