Status: | Unknown |
---|---|
Series: | 8457 Series |
RoHS: | Unknown |
Product Range | 8457 Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3 |
Rows Loaded | a + c |
Contact Plating | - |
Contact Material | Copper Alloy |
Din 41612 Pcb Connector, Header, 64 Way | Newark Electronics |
Conn DIN 41612 M 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 108457096002026?
Additional datasheets, footprints and schematics for 108457096002026 are listed on our Part Details page. You can also find images and similar parts to 108457096002026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108457096002026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108457096002026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108457096002026 fall under?
The 108457096002026 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 108457096002026 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108457096002026 you can contact the distributor directly for product support, shipping queries etc.
Is the 108457096002026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108457096002026 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 108457096002026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108457096002026 often in real-time on the comparison pages.
What if I can't find stock of 108457096002026?
You can fill out our help required form which you can use to request a quote for 108457096002026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.