Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
21,206
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
12,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
7,956
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
4,948
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
1,462
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
1,460
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | MLX |
---|---|
Pitch Spacing | 6.35mm |
Contact Termination | Through Hole Vertical |
No. of Contacts | 4 |
No. of Rows | 1 |
Connector Mounting | PCB |
Gender | Plug |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
| Heilind Electronics |
6.35 MM MLX POWER RECEPT 4CT | TTI Europe |
084 Dia Assy Hdr 94V-2 Sn 4Ckt Rohs Compliant: Yes |Molex 10-84-4040 | Newark Electronics |
Molex 10844040 | Rapid Electronics |
Molex 6.35mm Pitch MLX Power Connector Header Vertical 4 Circuits PA PA 6/6 94V-2 Tin Plating White | Distrelec |
Conn Wire to Board M 4 POS 6.35mm Solder ST Thru-Hole Bag | Avnet America |
084 Dia Assy Hdr 94V-2 Sn 4Ckt | Molex Incorporated 10-84-4040 | RS Americas |
CONN, HEADER, 4POS, 1ROW, 6.35MM | element14 |
Where can I find additional details, specifications and documents for a 10-84-4040?
Additional datasheets, footprints and schematics for 10-84-4040 are listed on our Part Details page. You can also find images and similar parts to 10-84-4040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-84-4040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-84-4040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-84-4040 fall under?
The 10-84-4040 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10-84-4040 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-84-4040 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-84-4040 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-84-4040 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Newark Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 10-84-4040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-84-4040 often in real-time on the comparison pages.
What if I can't find stock of 10-84-4040?
You can fill out our help required form which you can use to request a quote for 10-84-4040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.