10839 RAISE3D Parts by Raise3D

3D PRINTER FILAMENT PLA 1.75MM RED

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Diameter 1.75mm
Filament Colour Red
Filament Material PLA (Polylactide)
Melting Temperature 210°C
Spool Width -
Spool Hub Diameter -
Product Range -
SVHC No SVHC (27-Jun-2018)

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10839?

Additional datasheets, footprints and schematics for 10839 are listed on our Part Details page. You can also find images and similar parts to 10839 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10839 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10839 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10839 fall under?

The 10839 is listed under RAISE3D Parts.

Can I view similar or alternative parts?

You can view similar parts to 10839 when available in the RAISE3D Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10839 you can contact the distributor directly for product support, shipping queries etc.

Is the 10839 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10839 have stock available?

Authorised distributors including Mouser Electronics and RS Americas have stock available or on a lead time for 10839.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10839 often in real-time on the comparison pages.

What if I can't find stock of 10839?

You can fill out our help required form which you can use to request a quote for 10839 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay