Status: | Unknown |
---|---|
Series: | 8343 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | 8343 Series |
Connector Body Material | - |
Contact Material | - |
Contact Plating | Gold over Nickel Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Case Material | Polyester |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Current Rating | 1A |
DC Current Max | 1A |
Flammability Rating | UL94V-0 |
Material | Glass Filled Thermoplastic Polyester |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | Through Hole |
Working Voltage | 350V |
Standard D Sub Connector, Right Angle, 8343 Series, De, Plug, 9, Solder Rohs Compliant: Yes |Avx Interconnect 108343009012001 | Newark Electronics |
PLUG, D, PCB, R/A, 9WAY | element14 |
Where can I find additional details, specifications and documents for a 108343009012001?
Additional datasheets, footprints and schematics for 108343009012001 are listed on our Part Details page. You can also find images and similar parts to 108343009012001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 108343009012001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 108343009012001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 108343009012001 fall under?
The 108343009012001 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 108343009012001 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 108343009012001 you can contact the distributor directly for product support, shipping queries etc.
Is the 108343009012001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 108343009012001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 108343009012001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 108343009012001 often in real-time on the comparison pages.
What if I can't find stock of 108343009012001?
You can fill out our help required form which you can use to request a quote for 108343009012001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.