Status: | Unknown |
---|---|
Series: | DCN Series |
RoHS: | Compliant |
Capacitance | 100F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | DCN Series |
Capacitance Tolerance | +30%, -10% |
Lead Spacing | 10mm |
ESR | 0.012ohm |
RoHS Compliant | Yes |
Super Capacitor Aluminum Elect 100F 2.7V, +30,-10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 107DCN2R7Q?
Additional datasheets, footprints and schematics for 107DCN2R7Q are listed on our Part Details page. You can also find images and similar parts to 107DCN2R7Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 107DCN2R7Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107DCN2R7Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 107DCN2R7Q fall under?
The 107DCN2R7Q is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 107DCN2R7Q when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 107DCN2R7Q you can contact the distributor directly for product support, shipping queries etc.
Is the 107DCN2R7Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 107DCN2R7Q have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 107DCN2R7Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 107DCN2R7Q often in real-time on the comparison pages.
What if I can't find stock of 107DCN2R7Q?
You can fill out our help required form which you can use to request a quote for 107DCN2R7Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.