Status: | Unknown |
---|---|
Series: | CKE Series |
RoHS: | Unknown |
Prices starting from US$0.0320
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Product Range | CKE Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | 2.321ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Radial | Newark Electronics |
CAP, 100µF, 25V, 20% | Farnell |
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 107CKE025MEM?
Additional datasheets, footprints and schematics for 107CKE025MEM are listed on our Part Details page. You can also find images and similar parts to 107CKE025MEM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 107CKE025MEM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 107CKE025MEM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 107CKE025MEM fall under?
The 107CKE025MEM is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 107CKE025MEM when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 107CKE025MEM you can contact the distributor directly for product support, shipping queries etc.
Is the 107CKE025MEM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 107CKE025MEM have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 107CKE025MEM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 107CKE025MEM often in real-time on the comparison pages.
What if I can't find stock of 107CKE025MEM?
You can fill out our help required form which you can use to request a quote for 107CKE025MEM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.