Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1074372007,
7-1190784-1 |
Prices starting from US$2.74
Shrink Ratio | 4:1 |
---|---|
Fluid Type | Diesel Fuel, Lubricating Oil, Antifreeze, Battery Acid, Hydraulic Fluid |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Expanded Inside Diameter (Min) | .315in, 8mm |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | .9mm, .0354in |
Recovered Inside Diameter (Max) | .079in, 2mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | DWTC |
Operating Temperature Range | -55 – 75°C |
Resistant To | Impact, Mechanical Damage, Fluids |
Recovery Temperature | 100°C |
Shrink Temperature (Min) | 60°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Immersion Protection |
Heat Shrink Tubing and Sleeves DWTC-8/2-X-STK | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Clear Stick | Avnet America |
Heat Shrink Tubing & Sleeves DWTC-8/2-X-STK | Sager |
Where can I find additional details, specifications and documents for a 1074372007?
Additional datasheets, footprints and schematics for 1074372007 are listed on our Part Details page. You can also find images and similar parts to 1074372007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1074372007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1074372007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1074372007 fall under?
The 1074372007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1074372007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1074372007 you can contact the distributor directly for product support, shipping queries etc.
Is the 1074372007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1074372007 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 1074372007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1074372007 often in real-time on the comparison pages.
What if I can't find stock of 1074372007?
You can fill out our help required form which you can use to request a quote for 1074372007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.