10713099 Fans, Heat Sinks & HVAC by nVent Schroff

FAN TRAY 1U 24VDC TEM CONT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$413.99

Distributor Stock
Logo for Distrelec
Distrelec
from US$510.20
No stock
Buy Now
Logo for RS
RS
from US$413.99
-
Buy Now
Logo for RS Americas
RS Americas
from US$494.40
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

19in. Fan Tray, 3 Fans, 1U, 24Vdc | RS
19in. Fan Tray, 3 Fans, 1U, 24Vdc | nVent SCHROFF 10713099 | RS Americas
nVent Schroff Fan Unit 1U, 895m³/h, 24V | Distrelec
Fan Tray 1U 24Vdc Tem Cont |Nvent Schroff 10713099 | Newark Electronics
DC Fan 24V 15.9W 274.86CFM Flange | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10713099?

Additional datasheets, footprints and schematics for 10713099 are listed on our Part Details page. You can also find images and similar parts to 10713099 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10713099 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10713099 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10713099 fall under?

The 10713099 is listed under Cooling & Thermal Management > More Fans, Heat Sinks & HVAC.

Can I view similar or alternative parts?

You can view similar parts to 10713099 when available in the More Fans, Heat Sinks & HVAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10713099 you can contact the distributor directly for product support, shipping queries etc.

Is the 10713099 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10713099 have stock available?

Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and Avnet Abacus have stock available or on a lead time for 10713099.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10713099 often in real-time on the comparison pages.

What if I can't find stock of 10713099?

You can fill out our help required form which you can use to request a quote for 10713099 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay