Status: | Unknown |
---|---|
Series: | Tru-Loc Series |
RoHS: | Unknown |
Product Range | Tru-Loc Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | - |
For Use With | 10-707515-002 Stamped and Formed Pin Contacts |
6way recpt black keyway 150C 0 | Heilind Electronics Asia |
Plug & Socket Connector Housing, Nylon | Newark Electronics |
Where can I find additional details, specifications and documents for a 10-707509-00D?
Additional datasheets, footprints and schematics for 10-707509-00D are listed on our Part Details page. You can also find images and similar parts to 10-707509-00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-707509-00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-707509-00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-707509-00D fall under?
The 10-707509-00D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10-707509-00D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-707509-00D you can contact the distributor directly for product support, shipping queries etc.
Is the 10-707509-00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-707509-00D have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics and Newark Electronics have stock available or on a lead time for 10-707509-00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-707509-00D often in real-time on the comparison pages.
What if I can't find stock of 10-707509-00D?
You can fill out our help required form which you can use to request a quote for 10-707509-00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.