Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$388.23
No. of Ports | 6Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4 SC x 2 |
Ethernet Switch 6 port (4 10/100BaseTX, 2 100Base Fiber Uplinks) Industrial | Red Lion Controls 106FX2-SC | RS Americas |
Ethernet Sw, Rj45 X 4/ Sc X 2, 1.2Gbps | Newark Electronics |
ETHERNET SW, RJ45 X 4/ SC X 2, 1.2GBPS | element14 |
Industrial Ethernet Switch Unmanaged (4) RJ45 10/100Base TX - N-Tron 106FX2-SC | Carlton-Bates |
Red Lion Industrial Ethernet Switch, RJ45 Ports 4, Fibre Ports 2SC, 100Mbps, Unmanaged | Distrelec |
Where can I find additional details, specifications and documents for a 106FX2-SC?
Additional datasheets, footprints and schematics for 106FX2-SC are listed on our Part Details page. You can also find images and similar parts to 106FX2-SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106FX2-SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106FX2-SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106FX2-SC fall under?
The 106FX2-SC is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 106FX2-SC when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106FX2-SC you can contact the distributor directly for product support, shipping queries etc.
Is the 106FX2-SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106FX2-SC have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Distrelec have stock available or on a lead time for 106FX2-SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106FX2-SC often in real-time on the comparison pages.
What if I can't find stock of 106FX2-SC?
You can fill out our help required form which you can use to request a quote for 106FX2-SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.