Status: | Unknown |
---|---|
Series: | CKS Series |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
No stock
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 100V |
Product Range | CKS Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 106CKS100MEM?
Additional datasheets, footprints and schematics for 106CKS100MEM are listed on our Part Details page. You can also find images and similar parts to 106CKS100MEM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106CKS100MEM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106CKS100MEM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106CKS100MEM fall under?
The 106CKS100MEM is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 106CKS100MEM when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106CKS100MEM you can contact the distributor directly for product support, shipping queries etc.
Is the 106CKS100MEM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 106CKS100MEM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 106CKS100MEM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106CKS100MEM often in real-time on the comparison pages.
What if I can't find stock of 106CKS100MEM?
You can fill out our help required form which you can use to request a quote for 106CKS100MEM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.