Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector B | USB Type B Plug |
---|---|
Cable Length - Metric | 4.57m |
Cable Length - Imperial | 15ft |
USB Standard | USB 2.0 |
Jacket Color | Black |
Electronic Marking | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type B Plug |
Cable Length - Metric | 4.57m |
Cable Length - Imperial | 15ft |
USB Standard | USB 2.0 |
Jacket Color | Black |
RoHS Compliant | Yes |
Connector A:Usb Type A Plug | Newark Electronics |
Connector A:USB Type A Plug | element14 |
Connector A: USB Type A Plug | Farnell |
Where can I find additional details, specifications and documents for a 10683?
Additional datasheets, footprints and schematics for 10683 are listed on our Part Details page. You can also find images and similar parts to 10683 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10683 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10683 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10683 fall under?
The 10683 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to 10683 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10683 you can contact the distributor directly for product support, shipping queries etc.
Is the 10683 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10683 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 10683.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10683 often in real-time on the comparison pages.
What if I can't find stock of 10683?
You can fill out our help required form which you can use to request a quote for 10683 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.