Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.44
|
12
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
159
in stock
|
Buy Now | |
element14
from US$1.27
|
159
in stock
|
Buy Now | |
Farnell
from US$1.89
|
159
in stock
|
Buy Now | |
Rapid Electronics
from US$5.27
|
15
in stock
|
Buy Now | |
Rutronik
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$70.76
|
-
|
Buy Now | |
Carlton-Bates
from US$1.62
|
-
|
Buy Now | |
Sager
from US$1.12
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 24mm |
---|---|
No. of Batteries | 1 |
Product Range | - |
24 mm Through Hole Vertical Coin Cell Holder | Future Electronics |
Coin Cell Holder, 24Mm Dia, Vertical Mnt | Newark Electronics |
HOLDERCOIN24MM VERTICAL | Rutronik |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders 24MM VERTICAL COIN CELL HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MaKey MaKey by Jay Silver and Eric Rosenbaum - Made by JoyLabz | Adafruit Industries 1068 | RS Americas |
Where can I find additional details, specifications and documents for a 1068?
Additional datasheets, footprints and schematics for 1068 are listed on our Part Details page. You can also find images and similar parts to 1068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1068 fall under?
The 1068 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1068 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1068 you can contact the distributor directly for product support, shipping queries etc.
Is the 1068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1068 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1068 often in real-time on the comparison pages.
What if I can't find stock of 1068?
You can fill out our help required form which you can use to request a quote for 1068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.