Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Prices starting from US$1.01
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 125Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Features | Type B |
RoHS Compliant | No |
Hard Metric Connectors 2Mmhm Vrt Rec Type B |Amp Te Connectivity 106774-1 | Newark Electronics |
Hard Metric Connectors 2MMHM VRT REC TYPE B | Rapid Electronics |
TE Connectivity Z-PACK/B F.HDR 125P Board Connector 125 Contact(s) 5 Row(s) Female Straight 0.079 inch Pitch Press Fit Terminal Locking Gray Insulator Receptacle | Distrelec |
Conn Hard Metric PL 125 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 106774-1?
Additional datasheets, footprints and schematics for 106774-1 are listed on our Part Details page. You can also find images and similar parts to 106774-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106774-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106774-1 fall under?
The 106774-1 is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106774-1 when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106774-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 106774-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106774-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 106774-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106774-1 often in real-time on the comparison pages.
What if I can't find stock of 106774-1?
You can fill out our help required form which you can use to request a quote for 106774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.