Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Tripod |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type B Plug |
Cable Length - Metric | 1.83m |
Cable Length - Imperial | 6ft |
USB Standard | USB 2.0 |
Jacket Color | Beige |
RoHS Compliant | Yes |
Connector A:Usb Type A Plug | Newark Electronics |
Connector A:USB Type A Plug | element14 |
Connector A: USB Type A Plug | Farnell |
Where can I find additional details, specifications and documents for a 10677?
Additional datasheets, footprints and schematics for 10677 are listed on our Part Details page. You can also find images and similar parts to 10677 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10677 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10677 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10677 fall under?
The 10677 is listed under EINSCAN Parts.
Can I view similar or alternative parts?
You can view similar parts to 10677 when available in the EINSCAN Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10677 you can contact the distributor directly for product support, shipping queries etc.
Is the 10677 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10677 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 10677.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10677 often in real-time on the comparison pages.
What if I can't find stock of 10677?
You can fill out our help required form which you can use to request a quote for 10677 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.