Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.13
|
44,607
in stock
|
Buy Now | |
element14
from US$0.56
|
11,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
10,777
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
2,779
in stock
|
Buy Now | |
Farnell
from US$1.16
|
943
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
886
in stock
|
Buy Now | |
Heilind Electronics
from US$1.09
|
625
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
491
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.09
|
146
in stock
|
Buy Now | |
Carlton-Bates
from US$1.12
|
-
|
Buy Now | |
Sager
from US$0.50
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coin Cell Holder |
Battery Terminals | Through Hole |
For Use With | BR2025 CR2032 Batteries |
Single Coin Cell Battery Holder for 20 mm Cell | Future Electronics |
BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE | element14 |
Battery Holder, 20Mm Coin Cell, Through Hole | Newark Electronics |
HOLDERCOIN20MM H | Rutronik |
BATTERY HOLDER, 1WAY | Farnell |
Socket | Transfer Multisort Elektronik |
COIN CELL HOLDER | Heilind Electronics |
Battery Holder, Vibra-Fit/EZ-Out, THM, Coin Cell, 20mm | Keystone Electronics 1066 | RS Americas |
Battery Holder, Coin Cell, 1 Cell, PC Pin, PCB, Through Hole Mount, Glass Filled Nylon | Carlton-Bates |
Coin Cell Battery Holders COIN CELL HOLDER COMPACT 20mm | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature Socket 25 Way |
---|---|
Connector Type B | D Subminiature Plug 25 Way |
Cable Length - Imperial | 9.84ft |
Cable Length - Metric | 3m |
Jacket Colour | White |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 3m |
Computer Connector A | D Subminiature Socket 25 Way |
Computer Connector B | D Subminiature Plug 25 Way |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 1066..?
Additional datasheets, footprints and schematics for 1066.. are listed on our Part Details page. You can also find images and similar parts to 1066.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1066.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1066.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1066.. fall under?
The 1066.. is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1066.. when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1066.. you can contact the distributor directly for product support, shipping queries etc.
Is the 1066.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1066.. have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Rutronik and Farnell have stock available or on a lead time for 1066...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1066.. often in real-time on the comparison pages.
What if I can't find stock of 1066..?
You can fill out our help required form which you can use to request a quote for 1066.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.