Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,293.74
|
9
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
59,421
in stock
|
Buy Now | |
Rutronik
from US$1.04
|
14,545
in stock
|
Buy Now | |
Heilind Electronics
from US$1.77
|
6,588
in stock
|
Buy Now | |
Sager
from US$0.99
|
2,674
in stock
|
Buy Now | |
element14
from US$1.20
|
1,588
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.77
|
1,537
in stock
|
Buy Now | |
Schukat Electronic
from US$1.54
|
1,220
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
1,093
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.87
|
85
in stock
|
Buy Now | |
Distrelec
from US$1.57
|
63
in stock
|
Buy Now | |
RS Americas
from US$1.34
|
10
in stock
|
Buy Now | |
Compona
-
|
77
in stock
|
Buy Now | |
Carlton-Bates
from US$1.62
|
-
|
Buy Now | |
Farnell
from US$2.05
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coin Cell Holder |
Battery Terminals | PCB Pins |
Contact Material | Steel |
Contact Termination | Solder |
External Depth | 7.62mm |
External Length / Height | 23.32mm |
External Width | 26.42mm |
For Use With | Coin Cell - 20mm |
Material | PBT |
No. of Cells | 1 |
Operating Temperature Max | 145°C |
Operating Temperature Min | -50°C |
Termination Method | Solder |
Slim line 20 mm Vertical Coin Cell Battery Holder | Future Electronics |
HOLDERCOIN20MM V SLIMLINE | Rutronik |
COIN CELL BATTERY HOLDER SLIMLINE VERT. PC MOUNT | Heilind Electronics |
Coin Cell Battery Holders 20MM VERT SLIMLINE | Sager |
BATTERY HOLDER 20MM COINCELL SNAPIN | element14 |
Button Cell Holder 20mm 1 Cell Verlical | Schukat Electronic |
Battery Holder 20Mm Coincell Snapin | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Keystone Battery Holder 1x CR2012 / CR2016 / CR2020 / CR2025 / CR2032 Through Hole | Distrelec |
Holder, Battery | Carlton-Bates |
BATTERY HOLDER, 1WAY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature Plug 25 Way |
---|---|
Connector Type B | D Subminiature Socket 25 Way |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Jacket Colour | White |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 2m |
Computer Connector A | D Subminiature Plug 25 Way |
Computer Connector B | D Subminiature Socket 25 Way |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1065?
Additional datasheets, footprints and schematics for 1065 are listed on our Part Details page. You can also find images and similar parts to 1065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1065 fall under?
The 1065 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1065 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1065 you can contact the distributor directly for product support, shipping queries etc.
Is the 1065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1065 have stock available?
Authorised distributors including Future Electronics, Rutronik, Heilind Electronics, Sager and element14 have stock available or on a lead time for 1065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1065 often in real-time on the comparison pages.
What if I can't find stock of 1065?
You can fill out our help required form which you can use to request a quote for 1065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.